Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications CATV
Number of Circuits 1
-3db Bandwidth 100 MHz
Current - Supply 109 mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Standard Package 283 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881608-MAX3510AEEP
Ultra Librarian 3D Model Ultra Librarian MAX3510AEEP CAD Model

Description

The MAX3510AEEP, from Maxim Integrated, is a highly integrated upstream amplifier designed for cable modem applications. It is engineered to facilitate communication over the coaxial network, enabling high-speed data transfer and internet connectivity in cable systems. This device is a part of Maxim's commitment to providing advanced solutions for the telecommunications industry.

Key Features

  • High Linearity: The MAX3510AEEP is designed to maintain signal integrity, ensuring high-quality data transmission by minimizing distortion.
  • Low Noise Figure: With its low noise figure, the device contributes to a clear signal path, which is critical for maintaining a reliable connection and high data rates.
  • Programmable Gain: The device offers programmable gain control, allowing for flexibility and adaptability in different system configurations and signal conditions.
  • Burst Mode Operation: It supports burst mode operation, which is essential for time-division multiple access (TDMA) systems used in cable networks.
  • Integrated Upconverter: The inclusion of an upconverter simplifies the design and reduces the need for additional external components.

Applications

The MAX3510AEEP is primarily used in cable modem termination systems (CMTS) and cable modems, playing a crucial role in the upstream path of data transmission. Its high-performance features make it suitable for residential and commercial broadband solutions, as well as for network infrastructure that requires robust and reliable data transfer capabilities.

Technical Specifications

  • Package: 20-pin TSSOP-EP
  • Frequency Range: The device operates in the 5MHz to 65MHz frequency range, covering the upstream frequency bands used in cable networks.
  • Power Supply: It functions within a 5V single supply voltage, optimizing power consumption for the system.
  • Operating Temperature: The MAX3510AEEP is rated for operation over the -40°C to +85°C temperature range, ensuring reliability in various environmental conditions.

Maxim Integrated's MAX3510AEEP is an essential component for network engineers looking to design or upgrade cable modem systems with a focus on performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7
Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $42.2984
ECAD model for LT1251CS#PBF
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
Texas Instruments
IC DC RESTORATION CIRCUIT 14SOIC
Lowest to $20.8397
ECAD model for OPA615IDR
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC AMP CURRENT FEEDBACK SOT23-6 / Wideband Video Op Amp; Single, Single with Shutdown and Quad
Lowest to $6.5667
ECAD model for LMH6720MF/NOPB

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention