EN
  • EN
  • DE

MAX35102ETJ+T

Part No MAX35102ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC TIME-TO-DIGITAL CNVTR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Time to Flight to Digital Converter
Input Type Logic
Output Type CMOS
Current - Supply 1 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-STQFN (4x4)
Base Product Number MAX35102
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075313-MAX35102ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX35102ETJ+T CAD Model

Description

Maxim Integrated MAX35102ETJ+T Time-to-Digital Converter

The Maxim Integrated MAX35102ETJ+T is a sophisticated time-to-digital converter designed for high-precision flow metering applications. This integrated circuit is a pivotal component in thermal mass and time-of-flight flow meters, where accurate measurement of time intervals is critical for determining fluid flow rates. The MAX35102ETJ+T is engineered to provide precise timing measurements, thereby enabling the design of highly accurate and reliable flow meters for both gas and liquid measurements.

At the heart of the MAX35102ETJ+T is its patented stop-watch function, which can measure time intervals with a resolution of up to 20ps, resulting in exceptional measurement accuracy. This high resolution allows for the detection of very small changes in flow rates, making it an ideal choice for applications requiring fine granularity in flow measurement.

The device operates on a low supply voltage ranging from 2.7V to 3.6V, and features a temperature-compensated crystal oscillator (TCXO) that ensures stable time measurements over a wide temperature range. This is particularly important for flow meter applications that may experience temperature fluctuations, as it helps to maintain the accuracy of the flow measurements.

Another key feature of the MAX35102ETJ+T is its built-in arithmetic logic unit (ALU), which processes time interval measurements without the need for an external microcontroller. This reduces system complexity and power consumption, while also speeding up data processing. The device also includes a 16-bit analog-to-digital converter (ADC) for temperature measurement, further enhancing its utility in flow metering applications by allowing for temperature compensation of flow measurements.

The MAX35102ETJ+T comes in a compact 32-pin TQFN package with exposed pad, making it suitable for space-constrained applications. Its interface options include SPI, which allows for easy integration with a host microcontroller or processor. The device is also designed for low-power operation, making it suitable for battery-powered or energy-sensitive systems.

Overall, the Maxim Integrated MAX35102ETJ+T is a versatile and precise time-to-digital converter that offers a comprehensive solution for advanced flow metering applications, ensuring accurate and reliable performance across a variety of conditions.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2465 $57.9720
20+ $5.9459 $118.9180
31+ $5.7600 $178.5600
42+ $5.5752 $234.1584
54+ $5.3892 $291.0168
72+ $4.8314 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess