EN
  • EN
  • DE

LTC1592ACG

Part No LTC1592ACG
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT SOFTSPAN16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 77
Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters (DAC)
Series SoftSpan
Packaging Tube
Settling Time 2µs
Number of Bits 16
Data Interface SPI
Number of Converters 1
Voltage Supply Source Single Supply
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package 16-SSOP
Number of Outputs and Type 2 Current Unipolar; 2 Current Bipolar
Sampling Rate (Per Second) *
Win Source Part Number 084770-LTC1592ACG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1592ACG CAD Model

Description

Linear Technology LTC1592ACG Precision DAC

The LTC1592ACG is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, which is renowned for its precision electronic components. This particular model is part of the LTC1592 series, which is known for its high accuracy and stability, making it an ideal choice for demanding applications that require precise analog output.

The LTC1592ACG offers a 16-bit resolution, ensuring fine granularity and a high degree of precision in the analog signals it generates. This makes it suitable for applications such as automated test equipment, data acquisition systems, and industrial control systems where accurate signal conversion is critical.

One of the standout features of the LTC1592ACG is its monotonic performance over the entire operating temperature range. This means that the DAC output will increase or remain constant with an increase in the digital input code, ensuring reliable and predictable behavior in all conditions.

This DAC operates with a supply voltage range from ±4.75V to ±5.25V, providing designers with flexibility in system power design. Additionally, the LTC1592ACG incorporates a reference input, allowing for an external reference to set the full-scale output voltage. This gives users the ability to customize the output range to match specific application requirements.

The LTC1592ACG comes in a compact 24-pin SSOP package, which is beneficial for space-constrained applications. It also features a serial interface, which simplifies the connection to microcontrollers or digital signal processors and reduces the number of I/O lines required for DAC control.

Linear Technology has equipped the LTC1592ACG with various protective features, such as overvoltage protection on the reference and analog outputs, ensuring the longevity and reliability of the device even in harsh operating conditions.

In summary, the LTC1592ACG from Linear Technology is a versatile, high-precision DAC that offers excellent performance and stability, making it an excellent choice for engineers and designers who require the highest level of accuracy in their analog signal processing applications.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.0001 $52.0001
3+ $42.6667 $128.0001
4+ $41.3334 $165.3336
5+ $40.0000 $200.0000
7+ $38.6667 $270.6669
9+ $34.6667 $312.0003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess