EN
  • EN
  • DE

LTC2629IGN#PBF

Part No LTC2629IGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R QUAD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 7μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 137543-LTC2629IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2629IGN#PBF CAD Model

Description

LTC2629IGN#PBF - 12-Bit, Octal DAC with I2C Interface

The LTC2629IGN#PBF is a high-precision, octal digital-to-analog converter (DAC) brought to you by Linear Technology, now part of Analog Devices. This robust component is designed to cater to the demanding requirements of industrial, automotive, and communication systems. With its 12-bit resolution, the LTC2629IGN#PBF provides fine-grain control over analog outputs, making it an ideal choice for applications requiring accurate signal generation.

This integrated circuit comes in a 16-lead SSOP package and features an I2C compatible serial interface, allowing for easy integration into a wide variety of microcontroller-based systems. The LTC2629IGN#PBF operates from a single 2.7V to 5.5V supply, providing flexibility for different power environments and ensuring compatibility with both 3.3V and 5V logic levels.

One of the key advantages of the LTC2629 is its octal configuration, which incorporates eight DACs in one package. This design simplifies the task of managing multiple analog outputs, saving space on the PCB and reducing the complexity of your design. Each of the eight DACs can be individually programmed via the I2C interface, allowing for independent control of each channel's output voltage.

The device also boasts a slew of features that enhance its performance and usability. It includes a Power-On Reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. Additionally, the LTC2629IGN#PBF provides an internal reference with a 10ppm/°C temperature coefficient and a software-selectable shutdown feature that reduces the current consumption to 15uA per channel when not in use.

For applications requiring precise digital control over analog signals, such as programmable voltage and current sources, the LTC2629IGN#PBF is an excellent choice. Its combination of high resolution, multiple channels, and easy interfacing makes it a versatile and valuable component for your precision analog needs.

Whether you are designing a sophisticated industrial control system, a precision laboratory instrument, or a complex automotive application, the LTC2629IGN#PBF from Linear Technology provides the performance and reliability you need to deliver accurate and consistent results.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess