EN
  • EN
  • DE

FPF2223

Part No FPF2223
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CH 1:1 6MICROFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 625mA
Rds On (Typ) 140mOhm
Input Type Non-Inverting
Features Auto Restart, Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-MicroFET (2x2)
Package / Case 6-WDFN Exposed Pad
Base Product Number FPF2223
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372642-FPF2223
Ultra Librarian 3D Model Ultra Librarian FPF2223 CAD Model

Description

ON Semiconductor FPF2223 Full-Function Load Switch

The ON Semiconductor FPF2223 is a state-of-the-art full-function load switch designed for high-performance power management applications. This advanced component offers a compact and efficient solution for controlling power distribution in a wide range of electronic devices.

Key Features

  • Input Voltage Range: The FPF2223 operates over a wide input voltage range from 1.2V to 5.5V, making it versatile for various applications.
  • Current Rating: It supports a continuous current of up to 2A, catering to the needs of high-power devices.
  • Low RDS(on): The low on-resistance of the switch minimizes power loss and improves efficiency, which is essential for battery-powered applications.
  • Adjustable Rise Time: The adjustable rise time feature allows for controlled inrush current, reducing the likelihood of system voltage droop during turn-on.
  • Over-Current Protection: With built-in over-current protection, the FPF2223 ensures reliable operation by preventing damage to the device due to excessive current.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the switch in the event of overheating.

Applications

The FPF2223 is ideal for a variety of applications where efficient power management is crucial. These include:

  • Smartphones and portable electronics
  • Wireless communication systems
  • Power supply distribution networks
  • Battery-powered devices

Design and Integration

The compact package design of the FPF2223 allows for easy integration into space-constrained applications. The device is available in a small 6-pin MLP package, which is suitable for PCBs where space is at a premium. Its straightforward pin configuration simplifies the design process, enabling quick and easy incorporation into existing and new designs.

Conclusion

With its comprehensive protection features, high efficiency, and versatile application range, the ON Semiconductor FPF2223 full-function load switch is an excellent choice for designers looking to enhance power management in their electronic devices. Its robust design ensures long-term reliability, making it a trusted component for a multitude of power control solutions.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1580 $51.7920
57+ $1.7707 $100.9299
88+ $1.7153 $150.9464
121+ $1.6600 $200.8600
156+ $1.6047 $250.3332
209+ $1.4387 $300.6883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess