EN
  • EN
  • DE

MAX3490CSA-TG068

Part No MAX3490CSA-TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311529-MAX3490CSA-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3490CSA-TG068 CAD Model

Description

Maxim Integrated MAX3490CSA-TG068: RS-485/RS-422 Transceiver

The MAX3490CSA-TG068 from Maxim Integrated is a high-performance, low-power, RS-485/RS-422 transceiver designed to facilitate robust data communication in industrial, network, and automation systems. This device is particularly well-suited for long-distance and high-speed applications where signal integrity and reliability are paramount.

Key Features

  • Half-Duplex Communication: The MAX3490CSA-TG068 supports half-duplex communication, allowing for bidirectional data transmission over a single twisted-pair cable. This simplifies network topology and reduces wiring costs.
  • High Data Rates: With the capability to transfer data at speeds up to 10Mbps, this transceiver is ideal for applications that require high-speed data transfer, such as video surveillance, telecommunication, and high-speed data acquisition systems.
  • Extended Temperature Range: The device operates reliably over an extended industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environmental conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX3490CSA-TG068 features a low quiescent current, making it suitable for battery-operated and remote systems.
  • Robust ESD Protection: With integrated ESD protection, the transceiver is safeguarded against electrostatic discharge events, enhancing its durability and lifespan in electrically noisy environments.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line without any data transmission.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Remote Data Loggers
  • Point-of-Sale Systems

The MAX3490CSA-TG068 comes in a compact 8-pin SOIC package, which makes it easy to integrate into various circuit designs while minimizing board space. Its industry-standard footprint ensures compatibility with a wide array of PCB layouts. Whether you're designing a new system or upgrading an existing one, the MAX3490CSA-TG068 provides a reliable and efficient solution for your RS-485/RS-422 communication needs.

For more detailed information, including electrical characteristics and pin configurations, please refer to the MAX3490CSA-TG068 datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess