EN
  • EN
  • DE

74270012

Part No 74270012
Manufacturer Wurth Electronics Inc
Catalog Cable Ferrites
Description FERRITE CORE 51 OHM SOLID 1.6MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round
Design Solid
Impedance @ Frequency 51Ohm @ 100MHz
Material 3W800
Inner Dimension 0.063" Dia (1.60mm)
Outer Dimension 0.161" Dia (4.10mm)
Mounting Type Free Hanging
Length 0.157\
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1507383-74270012
Ultra Librarian 3D Model Ultra Librarian 74270012 CAD Model

Description

N

You May Also Be Interested in

Wurth Electronics Inc
FERRITE CORE 101 OHM SOLID / Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm)
Lowest to $60.4181
Wurth Electronics Inc
Solid Free Hanging Ferrite Core 100Ohm @ 100MHz ID 0.945" W x 0.029" H (24.00mm x 0.75mm) OD 1.102" W x 0.137" H (28.00mm x 3.50mm) Length 0.591" (15.00mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 50 OHM SOLID 11.5MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 128 OHM SOLID 8MM
Need more? Email Us
Kemet
FERRITE CORE HINGED 6MM
Lowest to $2.1395
Wurth Electronics Inc
FERRITE CORE 51 OHM SOLID 1.6MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 80 OHM SOLID
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 270 OHM SOLID 6.3MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 245OHM HINGED 5.11MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess