EN
  • EN
  • DE

MAX3467CPA+

Part No MAX3467CPA+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Rate 40 Mbps
Interface RS-422, RS-485
Lead Free Yes
Logic Function Receiver, Transceiver
Maximum Operating Temperature 70 °C
Max Power Dissipation 727 mW
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Nominal Supply Current 2.5 mA
Number of Drivers 1
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Output Current 125 µA
Output Voltage 3 V
Propagation Delay 20 ns
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Simplex/Duplex Full Duplex
Win Source Part Number 1075307-MAX3467CPA+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3467CPA+ CAD Model

Description

The MAX3467CPA+ is a high-performance, slope-controlled transceiver for RS-485 and RS-422 communication protocols, produced by Maxim Integrated. This device is designed to facilitate robust data transmission over long distances and in electrically noisy environments. It is particularly suitable for industrial applications, network control systems, and any situation where differential signal transmission is necessary.

Key Features

  • Integrated Slope Control: The MAX3467CPA+ features built-in slope control, which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for applications sensitive to noise.
  • High-Speed Operation: Capable of operating up to 10Mbps, this transceiver is well-suited for high-speed data communication requirements.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 4.75V to 5.25V, offering flexibility in various power supply scenarios.
  • Thermal Shutdown Protection: To ensure the longevity and reliability of the device, it includes thermal shutdown protection that prevents damage from overheating.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that guarantees a known output in the absence of an input signal.
  • Extended Temperature Range: The MAX3467CPA+ operates over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems

Package and Quality

The device is offered in an 8-pin PDIP package, which is easy to handle and integrate into existing designs. Maxim Integrated ensures high-quality standards for the MAX3467CPA+, providing robust and reliable communication solutions for demanding applications.

With its combination of performance, protection features, and suitability for harsh environments, the MAX3467CPA+ from Maxim Integrated stands out as a prime choice for system designers looking to enhance their data communication capabilities.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2205 $61.3230
14+ $8.3861 $117.4054
22+ $8.1240 $178.7280
30+ $7.8620 $235.8600
38+ $7.5999 $288.7962
51+ $6.8137 $347.4987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess