EN
  • EN
  • DE

MAX34463EXQA1+T

Part No MAX34463EXQA1+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MONITOR PMBUS / Power Supply Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX34463
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210984-MAX34463EXQA1+T
Ultra Librarian 3D Model Ultra Librarian MAX34463EXQA1+T CAD Model

Description

Maxim Integrated's MAX34463EXQA1+T: A High-Efficiency, Quad-Phase Synchronous Buck Converter

The MAX34463EXQA1+T from Maxim Integrated is a state-of-the-art power management IC that is designed to deliver high efficiency and performance for demanding applications. This quad-phase synchronous buck converter is ideal for use in compact and power-sensitive systems, such as portable computing devices, networking equipment, and telecommunications infrastructure.

With its advanced control architecture, the MAX34463EXQA1+T is capable of providing a highly efficient power conversion, which not only helps in reducing power losses but also improves the thermal management of the system. Its multi-phase operation reduces input and output ripple, thereby minimizing the need for bulky filtering components and saving valuable board space.

The device operates over a wide input voltage range and can deliver an output voltage that is adjustable via external components. This flexibility makes the MAX34463EXQA1+T suitable for a variety of voltage regulation tasks. Moreover, its integrated MOSFET drivers and high switching frequency enable the use of small, low-profile inductors and capacitors, further shrinking the power supply solution size.

One of the key features of the MAX34463EXQA1+T is its excellent transient response, which ensures stable operation even under rapidly changing load conditions. This is critical for maintaining the integrity of power supplies in high-performance processors and ASICs that can exhibit large swings in power demand.

The device also incorporates a range of protection features to safeguard the power supply and the load. These include overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, the MAX34463EXQA1+T supports smooth start-up and shutdown sequences, which helps prevent inrush current spikes and ensures a safe power-up and power-down of the system.

For designers looking for a robust and efficient power solution, the MAX34463EXQA1+T offers a compact, high-performance option that is easy to integrate into a variety of power-sensitive applications. Its combination of efficiency, flexibility, and protection features make it an excellent choice for next-generation electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $1.4901
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4668 $58.2012
22+ $5.3061 $116.7342
34+ $5.1398 $174.7532
47+ $4.9746 $233.8062
61+ $4.8083 $293.3063
81+ $4.3116 $349.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess