Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Box
Product Status Active
Type Power Management
Function Power Supply Supervisor/Tracker/Sequencer
Embedded No
Utilized IC / Part MAX34460
Primary Attributes 12 Channel Sequencer and Monitor
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 881588-MAX34460AA00EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX34460AA00EVKIT# CAD Model

Description

Maxim Integrated MAX34460AA00EVKIT# Evaluation Kit

The MAX34460AA00EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the MAX34460 power-management IC. This advanced evaluation kit provides engineers and developers with a versatile platform for exploring the features and capabilities of Maxim's state-of-the-art power monitoring and metering solution.

The MAX34460 is a sophisticated power-accumulation IC that is ideal for applications requiring precise measurement of power consumption. With this IC, users can monitor voltage, current, and power on up to 24 different power rails, making it an excellent choice for complex systems such as servers, data centers, and telecommunications equipment.

The evaluation kit includes the necessary hardware to begin testing immediately. It features a pre-assembled evaluation board that hosts the MAX34460 IC and provides easy access to all of its functions. The board is equipped with a variety of test points and connectors, allowing for straightforward integration with external test equipment and systems.

Key features of the MAX34460AA00EVKIT# include:

  • High-accuracy power monitoring across multiple channels
  • User-friendly GUI for data visualization and analysis
  • USB interface for seamless connection to a PC
  • On-board EEPROM for easy firmware updates and configuration storage
  • Comprehensive documentation and example code to expedite development

The evaluation kit is complemented by a suite of software tools that enhance its usability. The included graphical user interface (GUI) software simplifies the process of configuring the MAX34460 IC and visualizing the measurement data. Users can observe real-time power consumption, set thresholds, and alarms, and log data for later analysis.

Maxim Integrated also provides detailed technical documentation, including datasheets, application notes, and design guides, to support the development process. This ensures that users can maximize the potential of the MAX34460 and integrate it effectively into their power management solutions.

Whether you're a seasoned engineer or a newcomer to power management, the MAX34460AA00EVKIT# from Maxim Integrated is an invaluable tool for evaluating and implementing advanced power monitoring in your next project.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADMX3652Z-INT
Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
Texas Instruments
DRV2605L - Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Need more? Email Us
ECAD model for DRV2605LDGSEVM-M
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
Texas Instruments
THS7365 - Amplifier, 6 Channel Video Evaluation Board
Need more? Email Us
ECAD model for THS7365EVM
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ECAD model for TPIC8101EVM
Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ECAD model for STEVAL-MKI109V2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention