The MAX34446ETL+ from Maxim Integrated is a sophisticated power accumulator designed to provide precise energy measurement in a variety of applications. This device is part of Maxim's portfolio of power management integrated circuits (ICs) and is particularly suited for data centers, servers, and other systems where power monitoring is crucial for efficiency and performance optimization.
Key Features
- High Accuracy: The MAX34446ETL+ offers high-accuracy energy and power measurement, which is essential for monitoring and controlling the power consumption of servers and storage systems.
- Wide Voltage Range: This power accumulator operates over a wide voltage range, making it versatile for different power supply configurations.
- Integrated Sense Resistor: It features an integrated sense resistor, which simplifies the design and reduces the external component count.
- Easy-to-Use: The IC communicates via an I²C-compatible interface, allowing for easy integration into existing systems without the need for complex programming or additional hardware.
- Advanced Power Management: With the ability to measure down to milliwatt levels of power, the MAX34446ETL+ provides detailed insights into power usage, enabling advanced power management and efficiency improvements.
Applications
The MAX34446ETL+ is ideal for a range of applications, including:
- Server power supplies
- Networking equipment
- Telecom infrastructure
- Industrial systems
- Energy-efficient computing applications
Technical Specifications
Some of the technical specifications of the MAX34446ETL+ include:
- Supply Voltage: 3V to 20V
- Operating Temperature Range: -40°C to +125°C
- Package Type: TQFN-40
- Communication Interface: I²C-compatible
Overall, the MAX34446ETL+ is a powerful solution for energy measurement and power management, offering precision, versatility, and ease of use to meet the needs of modern electronic systems.