EN
  • EN
  • DE

AD809BRZ

Part No AD809BRZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH FREQ 155.52MHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Type Clock/Frequency Synthesizer
PLL Yes
Input CMOS, ECL, PECL, TTL
Output ECL, PECL
Number of Circuits 1
Frequency - Max 155.52MHz
Divider/Multiplier No/No
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series AD809
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813748-AD809BRZ
Ultra Librarian 3D Model Ultra Librarian AD809BRZ CAD Model

Description

Product Overview: AD809BRZ by Analog Devices Inc.

The AD809BRZ is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is designed for a wide range of applications, including medical instruments, test equipment, and professional audio equipment, where signal integrity and operational accuracy are paramount.

Key Features

  • Low Noise Performance: With its low noise specifications, the AD809BRZ ensures a clean signal path, making it ideal for sensitive applications like audio preamplification and sensor signal conditioning.
  • High Speed: The device boasts a fast settling time, which is crucial for applications that require quick response times, such as data acquisition systems and digital control loops.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply configurations and making it versatile for both single-supply and dual-supply operations.
  • Low Distortion: The AD809BRZ offers low total harmonic distortion (THD), which is essential for high-fidelity audio applications and precision measurement equipment.
  • Robust Output Drive: Capable of driving capacitive loads, this operational amplifier can handle challenging loads without compromising performance or stability.

Applications

The AD809BRZ is suitable for a diverse set of applications, thanks to its excellent performance characteristics. It is commonly used in:

  • Professional Audio Equipment
  • Active Filters
  • Photodiode Amplification
  • Test and Measurement Instruments
  • Medical Instrumentation
  • Analog-to-Digital Converter Drivers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD809BRZ is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency across various operating conditions. The device is available in a compact SOIC package, which is suitable for space-constrained applications while providing adequate thermal performance.

Conclusion

For designers and engineers looking for an op-amp that delivers precision, low noise, and high-speed operation, the AD809BRZ from Analog Devices Inc. is an excellent choice. Its versatility and superior performance make it a go-to component for a wide array of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6013 $67.2091
15+ $7.8780 $118.1700
23+ $7.6319 $175.5337
32+ $7.3857 $236.3424
41+ $7.1395 $292.7195
55+ $6.4009 $352.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess