EN
  • EN
  • DE

LTC1860HMS8#TRPBF

Part No LTC1860HMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT 1CH 250KSPS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 250k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 122707-LTC1860HMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1860HMS8#TRPBF CAD Model

Description

Product Overview: LTC1860HMS8#TRPBF

The LTC1860HMS8#TRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Linear Technology, renowned for its precision electronic components. This ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications that require high-resolution digital representation of analog signals.

Key Features

  • Resolution: The LTC1860HMS8#TRPBF boasts a resolution of 12 bits, providing fine detail in the analog-to-digital conversion process.
  • Sampling Rate: With a sampling rate of up to 250ksps, this ADC is capable of converting analog signals with high speed, ensuring minimal latency in data acquisition.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1860 consumes only 850µA at the full 250ksps sampling rate and features a nap and sleep mode to further reduce power usage when not in active conversion.
  • No External Driver Required: The device includes an internal reference and operates from a single 5V supply, eliminating the need for external driving circuitry.
  • Small Package: The LTC1860HMS8#TRPBF comes in a compact MSOP-8 package, making it suitable for space-constrained applications.
  • Software Selectable Inputs: It offers a multiplexed two-channel input, providing flexibility and simplifying system design.

Applications

The LTC1860HMS8#TRPBF is versatile and can be used in various applications that demand high-speed and precise data conversion. Some of its typical applications include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Battery-Powered Devices

Quality and Reliability

Linear Technology ensures that their products, including the LTC1860HMS8#TRPBF ADC, meet the highest standards of quality and reliability. This ADC is offered in a tape and reel package denoted by the 'TRPBF' suffix, which is suitable for automated assembly processes, ensuring efficient manufacturing and supply chain management.

With its combination of high resolution, fast sampling rate, low power consumption, and compact size, the LTC1860HMS8#TRPBF from Linear Technology stands out as a superior choice for engineers and designers looking to incorporate precise ADC functionality into their electronic designs.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess