EN
  • EN
  • DE

MAX339CSE+

Part No MAX339CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 400 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Voltage - Supply, Single (V+) 4.5 V ~ 30 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 500ns, 500ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 6pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SO
Win Source Part Number 135513-MAX339CSE+
Ultra Librarian 3D Model Ultra Librarian MAX339CSE+ CAD Model

Description

Product Overview: MAX339CSE+ from Maxim Integrated

The MAX339CSE+ is a high-performance, low-voltage, quad analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This component is part of Maxim's commitment to providing innovative analog and mixed-signal engineering solutions that meet the demands of modern technology.

Key Features

  • Wide Operating Voltage Range: The MAX339CSE+ operates efficiently with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, giving designers the flexibility to use it in various circuit configurations.
  • Low On-Resistance: With a low on-resistance of 100Ω (max), this switch ensures minimal signal distortion and power loss, making it ideal for precision analog signal routing.
  • Low Leakage Current: The device exhibits a low leakage current of 2.5nA (max) at +25°C, which helps maintain signal integrity and reduces power consumption.
  • High Off-Isolation: The MAX339CSE+ offers high off-isolation of -80dB at 1MHz, ensuring minimal crosstalk between channels when the switch is in the off state.
  • Fast Switching Times: With a turn-on time of 250ns and a turn-off time of 170ns, the MAX339CSE+ provides rapid switching, making it suitable for high-speed signal switching applications.
  • ESD Protection: The device features enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

The versatility of the MAX339CSE+ makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment
  • Sample-and-hold circuits

Package and Quality

The MAX339CSE+ is offered in a compact 16-pin narrow SO package, providing a space-efficient solution for PCB designs. Maxim Integrated ensures high-quality standards, and the MAX339CSE+ is no exception. It is designed to meet the stringent requirements of industrial applications, providing both reliability and performance.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX339CSE+ stands out as a superior choice for engineers looking to incorporate a reliable analog switch into their designs.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess