EN
  • EN
  • DE
  • IT

MAX3397EELA

Part No MAX3397EELA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703228-MAX3397EELA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3397EELA CAD Model

Description

Maxim Integrated MAX3397EELA: Dual 2:1, ±15kV ESD-Protected USB 2.0 Switch

The Maxim Integrated MAX3397EELA is a high-performance, dual 2:1 multiplexer switch designed to provide USB 2.0 high-speed (480Mbps) data line switching capabilities. This versatile component is essential for applications requiring USB signal multiplexing, such as docking stations, peripherals, and mobile accessories. The MAX3397EELA is specifically engineered to enhance the protection and reliability of USB interfaces, making it an ideal choice for both industrial and consumer products.

One of the standout features of the MAX3397EELA is its integrated ±15kV Electrostatic Discharge (ESD) protection. This level of protection complies with the IEC 61000-4-2 standard, ensuring that USB ports remain safeguarded against the detrimental effects of ESD events. Such robust protection is crucial for maintaining the longevity and integrity of electronic devices that are frequently connected and disconnected from USB ports.

The MAX3397EELA operates over a wide voltage range, from 2.8V to 5.5V, which allows for flexibility in various system designs. Its low on-capacitance (CON) and on-resistance (RON) characteristics ensure minimal signal distortion and attenuation, preserving signal integrity for high-speed data transmission. Additionally, the device features a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is a priority.

This switch is available in a compact, lead-free, 16-pin TQFN package with an exposed pad for enhanced thermal performance. The small footprint of the MAX3397EELA makes it suitable for space-constrained applications without compromising on functionality or performance. Furthermore, the device supports extended operating temperature ranges, making it reliable for use in environments with varying temperature conditions.

With its combination of ESD protection, high-speed data handling, and compact design, the Maxim Integrated MAX3397EELA is an exemplary solution for designers looking to enhance their USB-enabled devices. Its robust feature set ensures that it can meet the requirements of a diverse range of applications while providing the reliability that users expect from Maxim Integrated products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8004 $116.0580
225+ $0.7750 $174.3750
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess