EN
  • EN
  • DE

MAX3378EUE

Part No MAX3378EUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703212-MAX3378EUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3378EUE CAD Model

Description

Introducing the MAX3378EUE Level Translator from Maxim Integrated

The MAX3378EUE is a versatile and efficient level translator device designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal engineering solutions. This compact, high-performance component is specifically engineered to address the challenges of interfacing between different voltage levels in a wide array of electronic applications.

Key Features:

  • Wide Voltage Range: The MAX3378EUE operates across a broad voltage range of 1.2V to 3.6V on the Vcc side and 1.65V to 5.5V on the VL side, making it highly adaptable for various system designs.
  • Low Power Consumption: With its low quiescent current, this level translator is an ideal choice for battery-operated devices where power efficiency is crucial.
  • High-Speed Operation: The device supports high-speed signal translation, which is essential for maintaining data integrity in communication interfaces.
  • Bidirectional Translation: The MAX3378EUE can translate signals bidirectionally, which simplifies the design of systems that require two-way communication between different voltage domains.
  • Automatic Direction Sensing: No direction control is needed as the device automatically senses the direction of data flow.

Applications:

The MAX3378EUE is suitable for a diverse set of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Laptop Computers
  • GPS Systems
  • Data Communication Systems

Package and Reliability:

Encased in a 16-pin TSSOP package, the MAX3378EUE ensures a minimal footprint on the PCB, saving valuable board space in compact electronic assemblies. Maxim Integrated's commitment to quality means that this level translator is built for reliability, ensuring stable operation throughout its lifespan.

Conclusion:

With its combination of wide voltage compatibility, low power consumption, and high-speed performance, the MAX3378EUE from Maxim Integrated stands out as a superior solution for level translation needs in modern electronic devices. Its automatic direction sensing and bidirectional capabilities further enhance its appeal, making system design more straightforward and efficient. Whether you're working on mobile technology, portable computing, or any other application that requires reliable voltage level translation, the MAX3378EUE is a component that delivers performance and reliability in a compact package.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess