The MAX3378EEUD+TS is a high-performance, low-power level translator from Maxim Integrated, designed to facilitate communication between devices operating at different voltage levels. This advanced bidirectional level translator is a key component for systems that require the interfacing of peripherals or microcontrollers with different logic levels.
Key Features
- Wide Voltage Range: The MAX3378EEUD+TS supports a broad voltage range, with V<sub>CC operating from 1.65V to 3.6V and V<sub>L operating from 1.2V to 3.6V, making it versatile for various applications.
- Auto-Direction Sensing: The device's automatic direction sensing simplifies the design by eliminating the need for direction-control signals.
- High-Speed Operation: With a guaranteed data rate of 50Mbps, this level translator is suitable for high-speed signal applications.
- Low Quiescent Current: It offers a low quiescent current of 1µA (max) at V<sub>L = 1.8V, V<sub>CC = 3.3V, making it an energy-efficient solution for battery-powered devices.
- ESD Protection: The device features ±15kV Human Body Model (HBM) ESD protection on V<sub>L side I/O lines and ±8kV HBM ESD protection on V<sub>CC side I/O lines.
Applications
The MAX3378EEUD+TS is ideally suited for a wide range of applications that require level translation, such as:
- Mobile Phones
- PDAs and Handheld Devices
- Laptops and Notebooks
- GPS Systems
- SD and MMC Card Interfaces
Product Specifications
Parameter
Value
Part Number
MAX3378EEUD+TS
Manufacturer
Maxim Integrated
Operating Temperature Range
-40°C to +85°C
Mounting Type
Surface Mount
Package / Case
TSSOP-14
With its robust feature set and Maxim Integrated's reputation for quality, the MAX3378EEUD+TS is an excellent choice for designers looking to bridge the gap between different logic levels in their electronic systems.