EN
  • EN
  • DE

NE1619DS-T

Part No NE1619DS-T
Manufacturer NXP / Nexperia
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire) 16-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Number of Pins 16
RoHS Compliant
Win Source Part Number 1030695-NE1619DS-T
Categories Moisture Sensors,Humidity
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE1619DS-T CAD Model

Description

The NE1619DS-T is a cutting-edge temperature sensor designed and manufactured by NXP Semiconductors, a leader in the field of smart connected solutions. This sensor is specifically engineered to provide precise temperature monitoring with a digital interface. It is an essential component for a wide range of applications, including computer servers, telecommunications, and industrial systems where accurate temperature data is crucial for performance and safety.

Key Features

  • High Accuracy: The NE1619DS-T offers high measurement accuracy, making it reliable for critical applications where temperature fluctuations need to be monitored with precision.
  • Digital Interface: It comes with a digital interface that facilitates easy integration with microcontrollers and other digital systems, allowing for seamless communication and data transfer.
  • Dual Channel: This sensor features dual channels for monitoring two temperature zones simultaneously, which is particularly useful for systems with multiple critical points that require monitoring.
  • Programmable Thresholds: The NE1619DS-T allows users to set programmable overtemperature and undertemperature thresholds, enabling automatic system protection and control without the need for continuous monitoring.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Small Footprint: The sensor is available in a compact, surface-mount package that ensures a minimal footprint on the PCB, providing flexibility in design for space-constrained applications.

Applications

The NE1619DS-T is highly versatile and can be used in various applications where temperature monitoring is critical. It is suitable for:

  • Server and Storage Systems
  • Telecommunication Equipment
  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The NE1619DS-T is built to meet stringent industry standards, ensuring long-term reliability and performance under varying conditions.

For designers and engineers looking for a robust temperature sensing solution, the NE1619DS-T from NXP is an excellent choice that combines accuracy, efficiency, and versatility to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess