EN
  • EN
  • DE

MAX3375ETB+T

Part No MAX3375ETB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703207-MAX3375ETB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3375ETB+T CAD Model

Description

MAX3375ETB+T - Level Translator from Maxim Integrated

The MAX3375ETB+T is a compact, high-performance level translator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for applications that require voltage level translation between different logic levels, ranging from 1.2V to 3.6V. It is an ideal solution for interfacing low-voltage microprocessors or microcontrollers to higher voltage circuits, making it a versatile component for a wide range of electronic devices.

Key Features

  • Dual-Supply Voltage: The MAX3375ETB+T operates with a dual-supply voltage range of 1.2V to 3.6V on VCCA and 1.65V to 5.5V on VCCB, allowing for flexible interfacing between different logic families.
  • Low Power Consumption: It is designed for low-power operation, which makes it suitable for battery-powered devices and helps extend battery life.
  • High-Speed Operation: With the capability to support up to 100Mbps push-pull and 50Mbps open-drain, this level translator can handle high-speed signal translation with ease, ensuring minimal signal delay.
  • Flow-Through Pinout: The device comes with a flow-through pinout that simplifies PCB layout and reduces signal distortion, thus improving overall signal integrity.
  • ESD Protection: It is equipped with ±15kV Human Body Model (HBM) ESD protection on the I/O lines, offering robust protection against electrostatic discharge events.
  • Small Package: The MAX3375ETB+T is available in a tiny, 10-pin TDFN package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX3375ETB+T makes it an excellent choice for a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Consumer Electronics
  • Level Translation for SD Card Interfaces
  • Low-Voltage ASIC Level Translation

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX3375ETB+T level translator is a reliable and efficient solution for managing mixed-voltage interfaces in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2116 $62.1160
23+ $5.0970 $117.2310
36+ $4.9376 $177.7536
49+ $4.7782 $234.1318
63+ $4.6200 $291.0600
84+ $4.1418 $347.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess