EN
  • EN
  • DE

MAX3371EXT-T

Part No MAX3371EXT-T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 2MBPS SC70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators, Level Shifters
Manufacturer Maxim Integrated
Packaging Reel(TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 2.5 V ~ 5.5 V
Output Type Open Drain, Push-Pull, Tri-State
Data Rate 3Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling
Mounting Style SMD/SMT
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package SC-70-6
Win Source Part Number 118118-MAX3371EXT-T
Ultra Librarian 3D Model Ultra Librarian MAX3371EXT-T CAD Model

Description

MAX3371EXT-T: A Robust Level Translator from Maxim Integrated

The MAX3371EXT-T is a highly versatile and efficient level translator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact device is engineered to resolve communication challenges between devices operating at different voltage levels, making it an essential component for a wide range of applications including mobile devices, portable electronics, and industrial systems.

Key Features

  • Wide Voltage Range: The MAX3371EXT-T operates across a broad voltage range of 1.2V to 3.6V on the VCC side and 1.65V to 5.5V on the VL side, allowing for flexible interfacing between low-voltage and high-voltage circuits.
  • Low Power Consumption: Designed with power efficiency in mind, this level translator consumes a minimal amount of power, making it ideal for battery-operated devices where energy conservation is paramount.
  • High-Speed Operation: It supports high-speed signal translation, ensuring fast and reliable communication between components, which is critical for high-performance systems.
  • Automatic Direction Sensing: The MAX3371EXT-T does not require a direction control signal, as it automatically senses the direction of data flow, simplifying the design and reducing the number of required GPIOs.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the device is safeguarded against the damaging effects of static electricity, enhancing its durability and reliability in harsh environments.

Applications

  • Mobile Phones and PDAs
  • GPS Devices
  • Portable Communication Devices
  • Data Communication Systems
  • Industrial Control Interfaces

The MAX3371EXT-T is available in a tiny 6-pin SC70 package, allowing for high-density PCB layouts and saving valuable board space in compact electronic designs. Its operational temperature range of -40°C to +85°C ensures that it performs reliably in a variety of environmental conditions.

With its combination of high-speed operation, low power consumption, and robust ESD protection, the MAX3371EXT-T from Maxim Integrated is an excellent choice for designers looking to bridge the gap between different voltage domains without compromising on performance or power efficiency.

You May Also Be Interested in

Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5687 $59.0801
55+ $2.1076 $115.9180
85+ $2.0418 $173.5530
117+ $1.9759 $231.1803
152+ $1.9101 $290.3352
203+ $1.7124 $347.6172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess