EN
  • EN
  • DE

SST11CP22-GN

Part No SST11CP22-GN
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC MOD PAM WLAN 11A/N/AC 20UQFN / RF Front End 5.1GHz ~ 5.9GHz WLAN 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
RF Type WLAN
Frequency 5.1GHz ~ 5.9GHz
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236147-SST11CP22-GN
Ultra Librarian 3D Model Ultra Librarian SST11CP22-GN CAD Model

Description

The SST11CP22-GN is a state-of-the-art RF amplifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's extensive portfolio of RF components, which are widely used in a variety of wireless applications.

Key Features

  • Frequency Range: The SST11CP22-GN operates at 5 GHz, making it ideal for high-frequency wireless systems such as WiFi (802.11ac), Wireless HD, and other applications.
  • High Gain: It provides a high gain, which enhances the signal strength and improves the overall performance of the wireless communication system.
  • High Linearity: The device offers excellent linearity, which ensures minimal signal distortion and better quality of data transmission.
  • Low Noise Figure: With its low noise figure, the SST11CP22-GN minimizes the amount of noise introduced into the system, thus improving the signal-to-noise ratio.
  • Power Efficiency: The amplifier is designed for power-efficient operation, which is critical for battery-powered devices and helps to extend their operational lifespan.
  • Robust Design: The SST11CP22-GN is built to withstand harsh operating conditions, ensuring reliability and durability in a wide range of environments.

Applications

The SST11CP22-GN is versatile and can be used in various applications, including:

  • Wireless Local Area Networks (WLANs)
  • Wireless Multimedia and HD Video Streaming
  • Wireless Broadband Systems
  • Home Networking Equipment
  • Other High-Frequency Wireless Communication Systems

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The SST11CP22-GN is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance. Additionally, Microchip offers comprehensive technical support, including datasheets, application notes, and design tools to assist developers in integrating the SST11CP22-GN into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
LNA/PA RF Front End 3dB 28dB 16-Pin QFN EP / IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $0.7981
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess