EN
  • EN
  • DE
  • IT

MAX3355EUD

Part No MAX3355EUD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703192-MAX3355EUD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3355EUD CAD Model

Description

MAX3355EUD - USB Transceiver with Smart Power Control

The MAX3355EUD from Maxim Integrated is a versatile and high-performance USB transceiver chip designed to interface with 5V USB signals to low-voltage ASICs. It is a crucial component for portable devices, ensuring seamless communication between USB ports and the device's core components.

The MAX3355EUD operates over a wide supply voltage range from 1.6V to 3.6V, making it suitable for battery-operated applications. Its low-dropout regulator and 3.3V output can supply up to 100mA, which is sufficient for most peripheral applications. This makes the MAX3355EUD an excellent choice for portable devices that require USB connectivity.

One of the standout features of the MAX3355EUD is its Smart Power Control. This function allows for automatic switching between a self-powered mode and a bus-powered mode, optimizing power usage based on the presence of an external power supply. The device also supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, ensuring compatibility with a broad range of USB devices.

The MAX3355EUD comes in a compact TSSOP-14 package, which is ideal for space-constrained applications. It also features an integrated charge pump that eliminates the need for an external 5V supply, further simplifying design and reducing component count. Additionally, built-in ESD protection up to ±15kV Human Body Model (HBM) ensures robustness and longevity in harsh environments.

Maxim Integrated has equipped the MAX3355EUD with a USB On-The-Go (OTG) pin, which allows for direct communication between mobile devices without the need for a host computer. This feature is particularly useful in modern portable electronics where direct peer-to-peer data transfer is becoming increasingly common.

In summary, the MAX3355EUD is a feature-rich USB transceiver that brings reliable USB connectivity, smart power management, and robust protection to portable devices. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to enhance their products with USB functionality.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess