EN
  • EN
  • DE

MAX333AMWP/PR

Part No MAX333AMWP/PR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703182-MAX333AMWP/PR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX333AMWP/PR CAD Model

Description

Product Overview: MAX333AMWP/PR from Maxim Integrated

The MAX333AMWP/PR is a high-performance analog switch from Maxim Integrated, designed to offer precision and reliability in a variety of applications. This device is part of Maxim's commitment to providing innovative analog solutions for signal routing requirements.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON) that typically stands at 100 ohms, ensuring minimal signal attenuation and distortion when the switch is closed.
  • Single Supply Operation: It operates with a single supply voltage ranging from +10V to +30V, or a dual supply of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • Low Power Consumption: With a quiescent current of just 0.4μA, the MAX333AMWP/PR is an energy-efficient choice for battery-powered and power-sensitive applications.
  • High-Speed Switching: Fast switching speeds of tON = 175ns and tOFF = 145ns make this device suitable for high-frequency signal routing.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which is ideal for multiplexing and demultiplexing applications.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures clean, glitch-free transitions between channels.

Applications

The MAX333AMWP/PR is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Instrumentation

Package and Quality

This device is available in a 20-pin Wide SO package, which offers a compact footprint while allowing for easy integration into system designs. Maxim Integrated ensures high-quality standards, and the MAX333AMWP/PR is no exception, making it a reliable choice for critical applications where performance and durability are paramount.

With its robust feature set, the MAX333AMWP/PR from Maxim Integrated stands out as an excellent choice for designers looking for a high-quality, versatile analog switch that can meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess