The MAX3316EEUP+T from Maxim Integrated is a highly integrated transceiver module designed for bidirectional communication in applications requiring RS-232 interface. This device is particularly well-suited for portable or space-constrained applications due to its compact size and low-power operation.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: Up to 460kbps
- Operating Voltage: 2.25V to 5.5V
- ESD Protection: ±15kV Human Body Model (HBM)
- Package: 20-TSSOP
- Temperature Range: -40°C to +85°C
Product Overview
The MAX3316EEUP+T transceiver module includes two drivers and two receivers, allowing for full-duplex communication. The device supports data rates up to 460kbps, making it suitable for a variety of data-intensive applications. Its extended operating voltage range from 2.25V to 5.5V ensures compatibility with a wide range of logic families and power supplies.
One of the standout features of the MAX3316EEUP+T is its integrated electrostatic discharge (ESD) protection. With ±15kV protection on the Human Body Model, this device is robust against the common issue of ESD, which can damage electronic components and shorten their lifespan.
Designed with a 20-TSSOP package, the MAX3316EEUP+T is compact and suitable for space-constrained applications. It also operates across an industrial temperature range from -40°C to +85°C, making it reliable for use in harsh environments.
Applications
The flexibility and robustness of the MAX3316EEUP+T make it an ideal choice for a variety of applications, including:
- Portable Devices
- Battery-Powered Equipment
- Notebooks and PDAs
- Peripherals
- Industrial Control Systems
Whether you're designing consumer electronics or industrial control systems, the MAX3316EEUP+T offers a reliable and efficient solution for RS-232 communications.