EN
  • EN
  • DE

SMBJ5369B/TR13

Part No SMBJ5369B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 27 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 36.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5369
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280511-SMBJ5369B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5369B/TR13 CAD Model

Description

Microchip Technology's SMBJ5369B/TR13 Zener Diode

The SMBJ5369B/TR13 from Microchip Technology is a robust and reliable Zener diode designed to provide precision voltage regulation and protection in a diverse array of electronic applications. This component is a testament to Microchip Technology's commitment to delivering high-quality and durable electronic solutions to meet the demanding needs of the industry.

Key Features

  • Voltage Regulation: The SMBJ5369B/TR13 offers excellent voltage stabilization with a Zener voltage of 51V, ensuring a steady and reliable performance in voltage-sensitive circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • Package: Encased in a DO-214AA (SMB) package, the SMBJ5369B/TR13 is compact and robust, allowing for efficient use of PCB space without compromising on durability.
  • High Surge Capability: This device is capable of withstanding high surge events, providing critical protection against voltage spikes and transients that can damage sensitive electronic components.

Applications

The SMBJ5369B/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Consumer electronics
  • Telecommunications systems
  • Industrial electronics

Quality and Reliability

Microchip Technology ensures that each SMBJ5369B/TR13 Zener diode meets stringent quality standards. The device is manufactured to offer superior reliability, which is critical for maintaining the integrity and longevity of electronic systems.

Environmental Compliance

Adhering to environmental standards, the SMBJ5369B/TR13 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

With its combination of features, the SMBJ5369B/TR13 Zener diode from Microchip Technology is an excellent choice for designers seeking a high-performance voltage regulator and protector that is both efficient and reliable.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess