Product Overview: MAX3314EEUA+ from Maxim Integrated
The MAX3314EEUA+ is a high-performance, low-power, 3V to 5.5V, 2.5Mbps, RS-232 transceivers with AutoShutdown™ from Maxim Integrated. Designed for applications that require fast data transfer rates, this device is particularly suitable for battery-powered equipment due to its low-power consumption and enhanced power-saving features.
Key Features
- High Data Rate: Supports data rates up to 2.5Mbps, making it ideal for high-speed serial communication.
- Wide Voltage Range: Operates from a single +3.0V to +5.5V power supply, accommodating a variety of system power rails.
- AutoShutdown Plus™: Features an enhanced automatic power-down function that reduces power consumption when the transceiver is not in use.
- ESD Protection: Equipped with ±15kV ESD protection on transmitter outputs and receiver inputs to safeguard against electrostatic discharge events.
- Low Power: Consumes only 1µA of supply current when in shutdown mode, extending battery life in portable applications.
- Small Form Factor: Available in a space-saving 8-pin µMAX package, perfect for compact designs.
Applications
The MAX3314EEUA+ is versatile and can be used in a wide range of applications. Its high-speed interface is perfect for:
- Portable Data Terminals
- Notebook, Subnotebook, and Palmtop Computers
- Battery-Powered Equipment
- Handheld Equipment
- Peripherals
Technical Specifications
Parameter
Value
Data Rate
2.5Mbps
Supply Voltage
+3.0V to +5.5V
Supply Current
1µA (shutdown)
ESD Protection
±15kV
Package Type
8-pin µMAX
With its robust feature set, the MAX3314EEUA+ from Maxim Integrated is an excellent choice for any application requiring reliable and efficient serial communication.