Products specifications Report Issue?

Contact Plating Silver
Max Operating Temperature 55 °C
Max Voltage Rating (AC) 125 V
Max Voltage Rating (DC) 12 V
Min Operating Temperature -15 °C
Mount Brackets, Through Hole
Orientation Vertical
Radiation Hardening No
RoHS Compliant
Switch Function On-On
Termination PC Pin
Throw Configuration 6PDT
Win Source Part Number 1131427-1437576-7
Categories Slide Switches
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1437576-7 CAD Model

Description

The TE Connectivity 1131427-1437576-7 is a slide switch with an on-on switch function.

  • Switch Function: On-On
  • Throw Configuration: 6PDT
  • Mounting: Brackets and Through-Hole
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Temperature Range: -15°C to 55°C
  • Minimum Operating Voltage: 12V
  • Maximum Operating Voltage: 125V (AC)
  • Termination: PC Pins
  • Orientation: Vertical
  • Contact Plating: Silver
  • Category: Slide Switches
  • Popularity: Medium

You May Also Be Interested in

E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S2M2QEA
C&K Components
SWITCH SLIDE DPDT 100MA 12V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for OS202011MS2QN1
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
ECAD model for SS22SDP2LF
Same Sky
SWITCH SLIDE DPDT 0.1A 12V
Lowest to $0.8860
ECAD model for SLW-91353-2A-RA-D
Alps Alpine
Slide Switches 8.5mm SPDT Vertical 9mm operate section
Lowest to $0.4763
ECAD model for SSSU012200
TE Connectivity
SWITCH SLIDE SP3T 0.4VA 20V / Slide Switch SP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for 1825256-6
C&K Components
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
ECAD model for L212132MV02Q
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS12SDP4
E-SWITCH
SWITCH SLIDE DP3T 200MA 30V
Need more? Email Us
ECAD model for EG2315

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention