EN
  • EN
  • DE

MAX3272AEGP+T

Part No MAX3272AEGP+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829763-MAX3272AEGP+T
Ultra Librarian 3D Model Ultra Librarian MAX3272AEGP+T CAD Model

Description

Maxim Integrated's MAX3272AEGP+T: High-Performance Transimpedance Amplifier

The MAX3272AEGP+T from Maxim Integrated is a state-of-the-art transimpedance amplifier designed to offer superior performance in optical networking applications. This device is particularly well-suited for small form-factor pluggable (SFP) modules and other optical receivers that require high-speed signal processing. The MAX3272AEGP+T is a pivotal component in converting optical signals into electrical signals with high precision and minimal distortion.

With its advanced design, the MAX3272AEGP+T provides a wide dynamic range and excellent transimpedance gain, making it an ideal choice for 10Gbps applications. It is optimized for use with PIN photodiodes, enabling the conversion of a wide range of input currents into a stable, linear voltage output. This feature ensures that the device can maintain high performance even in the presence of input signal fluctuations, which is crucial for maintaining signal integrity in high-speed communication systems.

The MAX3272AEGP+T comes in a compact 24-pin QFN package, which allows for easy integration into space-constrained designs without sacrificing performance. It operates over a wide temperature range, ensuring reliability and consistent operation even in harsh environmental conditions. Additionally, the device offers a low input-referred noise density, which is essential for maintaining a high signal-to-noise ratio and thus enabling clear and accurate data transmission.

One of the key attributes of the MAX3272AEGP+T is its low power consumption. This feature is particularly important for modern optical networks where power efficiency is a critical design consideration. By minimizing power usage, the MAX3272AEGP+T helps to reduce the overall energy footprint of optical communication systems, contributing to greener and more sustainable technology solutions.

In summary, the MAX3272AEGP+T transimpedance amplifier from Maxim Integrated is a high-performance, power-efficient device that is essential for the next generation of optical communication systems. Its robust design, high transimpedance gain, and low noise operation make it an excellent choice for designers looking to enhance the performance and reliability of their optical receivers.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess