Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953915-CM8062300835404
Series *
Ultra Librarian 3D Model Ultra Librarian CM8062300835404 CAD Model

Description

The CM8062300835404 is a CPU manufactured by Intel, belonging to a range of embedded microprocessors. While specific details may vary depending on the exact stepping and production batch, this part number generally refers to a processor designed for embedded systems, offering a balance of performance and power efficiency. These processors are typically found in applications requiring long-term availability and reliability.

Applications

  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Digital signage
  • Thin clients
  • Networking equipment

Features

  • Multi-Core Processing: Enables parallel processing for improved performance in multi-threaded applications.
  • Integrated Graphics: Provides display capabilities without the need for a separate graphics card.
  • Low Power Consumption: Designed for energy efficiency, suitable for battery-powered or thermally constrained environments.
  • Extended Temperature Range: Operates reliably in a wide range of ambient temperatures.
  • Long-Term Availability: Ensures a stable supply for embedded applications with extended lifecycles.

Benefits

  • Enhanced Performance: Multi-core processing allows for faster execution of complex tasks.
  • Reduced System Cost: Integrated graphics eliminates the need for a dedicated graphics card, lowering overall system cost.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable applications.
  • Reliable Operation: Extended temperature range ensures reliable operation in harsh environments.
  • Stable Supply: Long-term availability guarantees a consistent supply for embedded applications with extended lifecycles.

Details

Based on the CM80623 prefix, this processor likely belongs to an older generation of Intel embedded processors. It's important to consult the Intel product specifications for the specific stepping of the CM8062300835404 to obtain precise technical details such as clock speed, core count, cache size, and thermal design power (TDP). The processor utilizes a specific socket type (e.g., LGA1155, BGA) depending on the generation and intended application. It also supports various memory types (e.g., DDR3, DDR4) and I/O interfaces (e.g., PCIe, USB, SATA) to enable integration with a wide range of peripherals and devices. Due to its embedded nature, documentation and support may require contacting Intel directly or consulting specialized embedded system resources. Because this is an older part, availability and price may vary considerably.

You May Also Be Interested in

Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Pulse
Need more? Email Us
ECAD model for P1013T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention