EN
  • EN
  • DE

MAX3265CUE

Part No MAX3265CUE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16TSSOP / Limiting Amplifier IC Optical Networks 16-TSSOP-EP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX3265
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 210819-MAX3265CUE
Ultra Librarian 3D Model Ultra Librarian MAX3265CUE CAD Model

Description

Maxim Integrated's MAX3265CUE - The High-Performance Microcontroller

The MAX3265CUE is a cutting-edge microcontroller from Maxim Integrated, designed to deliver exceptional performance and reliability for a wide range of applications. This powerful MCU is part of the MAX326xx family and is ideal for designers who require a compact yet robust microcontroller unit with advanced features.

Key Features:

  • High Efficiency: Built with a low-power ARM Cortex-M4F core, the MAX3265CUE ensures efficient operation, which is critical for battery-powered and energy-sensitive applications.
  • Generous Memory: The device comes with ample integrated memory, including flash and SRAM, to support complex applications without the need for external memory components.
  • Advanced Security: With built-in security features, the MAX3265CUE provides robust protection against hacking and software piracy, making it suitable for applications where data security is paramount.
  • Flexible Peripherals: A variety of peripherals, including SPI, I2C, and UART interfaces, allow for easy integration with a multitude of external devices and systems.
  • High Integration: The MCU integrates multiple components, such as oscillators and power management units, which can help reduce the overall bill of materials and simplify design complexity.

Applications:

The MAX3265CUE is versatile enough to be used in a variety of sectors, including but not limited to:

  • Wearable Devices
  • Medical Monitoring Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • Portable Electronics

Technical Specifications:

The MAX3265CUE operates at a core frequency that supports demanding tasks while maintaining power efficiency. It is available in a compact TQFN package, which is conducive to space-constrained applications. The microcontroller's temperature range and robust design ensure reliable operation even in challenging environmental conditions.

With Maxim Integrated's commitment to quality and longevity, the MAX3265CUE microcontroller is a smart choice for developers looking to create products with a competitive edge in today's fast-paced technology landscape.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6207 $60.9656
19+ $6.2532 $118.8108
29+ $6.0580 $175.6820
40+ $5.8628 $234.5120
51+ $5.6664 $288.9864
69+ $5.0808 $350.5752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess