EN
  • EN
  • DE
  • IT

SY88923VKC

Part No SY88923VKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88923
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350642-SY88923VKC
Ultra Librarian 3D Model Ultra Librarian SY88923VKC CAD Model

Description

Introducing the SY88923VKC from Microchip Technology

The SY88923VKC is a cutting-edge product from Microchip Technology, designed to cater to the high-performance requirements of modern communication systems. This innovative component is part of Microchip's portfolio of semiconductor solutions that are engineered to provide reliability, efficiency, and precision.

Key Features

  • High-Speed Operation: The SY88923VKC is capable of handling data rates that are essential for today's fast-paced communication environments.
  • Low Power Consumption: Designed with power efficiency in mind, this product ensures that systems can maintain high performance without compromising on energy usage.
  • Robust Design: Microchip Technology is known for its durable and reliable components, and the SY88923VKC is no exception, offering a robust design that can withstand the rigors of intense operational demands.
  • Advanced Technology: Incorporating the latest in semiconductor technology, this product delivers enhanced functionality that is aligned with contemporary communication protocols and standards.

Applications

The SY88923VKC is versatile and can be utilized in a variety of applications, including:

  • Fiber Optic Receivers
  • High-Speed Data Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Product Specifications

Here are some of the technical specifications that make the SY88923VKC a standout product:

  • Package Type: Available in a compact package that is suitable for space-constrained applications.
  • Quality Assurance: Manufactured under strict quality control standards to ensure high reliability and performance.
  • Support and Documentation: Microchip Technology provides comprehensive support and detailed documentation for the SY88923VKC, assisting designers and engineers in integrating this component into their projects seamlessly.

With the SY88923VKC, Microchip Technology demonstrates its commitment to delivering products that are at the forefront of the semiconductor industry. Whether you are designing a new communication system or upgrading an existing one, the SY88923VKC offers the performance and quality that professionals expect from a leading manufacturer like Microchip Technology.

You May Also Be Interested in

Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.6685 $66.6850
24+ $5.4720 $131.3280
37+ $5.3012 $196.1444
51+ $5.1304 $261.6504
66+ $4.9597 $327.3402
88+ $4.4461 $391.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess