EN
  • EN
  • DE

MAX32555-LNJ+

Part No MAX32555-LNJ+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121CTBGA / ARM? Cortex?-M3 DeepCover? Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 121-CTBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Data Converters A/D 6x10b; A/D 1x8b
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-CTBGA (8x8)
Base Product Number MAX32555
Standard Package 348 pcs
REACH Status REACH Unaffected
Win Source Part Number 703105-MAX32555-LNJ+
Ultra Librarian 3D Model Ultra Librarian MAX32555-LNJ+ CAD Model

Description

The MAX32555-LNJ+ is a highly integrated secure microcontroller designed by Maxim Integrated, catering to the needs of advanced security applications. This powerful microcontroller is specifically engineered to provide robust security solutions for financial transactions, identification systems, secure access control, and IoT devices that require stringent protection against physical and logical attacks.

Key Features

  • Advanced Security: Equipped with comprehensive cryptographic toolbox including AES, 3DES, SHA-256, and RSA/ECC PKE to ensure data integrity and confidentiality.
  • High-Performance CPU: Features a 32-bit ARM Cortex-M3 processor, delivering efficient performance for complex computing tasks.
  • Memory Capacity: Boasts a generous memory provision with 512KB of Flash and 160KB of RAM, facilitating sophisticated applications and secure data storage.
  • Secure Boot: The secure boot mechanism ensures that only authenticated code runs on the device, protecting against unauthorized firmware modifications.
  • Environmental Robustness: Operates reliably over an extended temperature range, making it suitable for use in diverse operating environments.

Applications

The MAX32555-LNJ+ is versatile and can be used in a variety of applications, including:

  • Point of Sale (POS) terminals
  • Secure PIN pads
  • Banking and financial systems
  • Physical and logical access control systems
  • IoT devices requiring enhanced security features

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX32555-LNJ+ is no exception. It is manufactured to the highest standards to ensure reliability and endurance even in the most demanding applications.

Design Support

Maxim Integrated provides extensive design support for the MAX32555-LNJ+ microcontroller, including detailed datasheets, application notes, and reference designs to help accelerate the development process and reduce time-to-market for products incorporating this secure microcontroller.

With its advanced features and strong support infrastructure, the MAX32555-LNJ+ is an ideal choice for developers looking to integrate top-tier security into their next-generation devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7332 $61.5316
30+ $3.8843 $116.5290
47+ $3.7630 $176.8610
64+ $3.6417 $233.0688
83+ $3.5204 $292.1932
110+ $3.1555 $347.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,927 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess