EN
  • EN
  • DE

MAX324CPA+

Part No MAX324CPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 703098-MAX324CPA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX324
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX324CPA+ CAD Model

Description

Maxim Integrated's MAX324CPA+ Precision Operational Amplifier

The MAX324CPA+ from Maxim Integrated is a high-performance precision operational amplifier designed for a wide range of applications. This op-amp is well-suited for tasks that require low noise, high speed, and low power consumption. With its precision specifications, the MAX324CPA+ is an ideal choice for sensor amplifiers, data acquisition systems, and other electronic circuits where accuracy and stability are critical.

Featuring a typical supply voltage of ±15V, the MAX324CPA+ provides designers with the flexibility to use it in both single and dual supply operations. It operates within a wide temperature range from 0°C to +70°C, making it reliable in various environmental conditions. The device comes in a compact 8-pin DIP package, which is easy to integrate into PCB designs.

The MAX324CPA+ boasts a slew rate of 0.5V/µs and a gain-bandwidth product of 1MHz, ensuring that it can handle a broad spectrum of signals without distortion. Its low input bias current, typically 20nA, and offset voltage of 150µV max, contribute to its precision performance. These characteristics make it especially useful in applications requiring high accuracy, such as instrumentation and control systems.

One of the key features of the MAX324CPA+ is its low power consumption. With a quiescent current of just 350µA, it is an excellent choice for battery-powered devices and energy-sensitive applications. Additionally, the operational amplifier is equipped with short-circuit protection, enhancing its robustness and reliability in complex electronic systems.

Maxim Integrated's commitment to quality is evident in the MAX324CPA+, which is built to deliver high performance without compromising on power efficiency. Whether you're designing precision filters, voltage references, or any other application that demands a high-quality operational amplifier, the MAX324CPA+ stands out as a versatile and dependable component.

For further information and full technical specifications, designers and engineers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated. This will ensure the MAX324CPA+ is utilized to its fullest potential within their electronic projects.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0568 $92.1136
4+ $37.7904 $151.1616
5+ $36.6089 $183.0445
7+ $35.4285 $247.9995
9+ $34.2469 $308.2221
12+ $30.7045 $368.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess