EN
  • EN
  • DE
  • IT

DS1337UROHS

Part No DS1337UROHS
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214984-DS1337UROHS
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1337UROHS CAD Model

Description

The DS1337U+ROHS from Maxim Integrated is a highly-accurate, low-power serial real-time clock (RTC) with a full binary-coded decimal (BCD) clock/calendar and 56 bytes of NV SRAM. This precision timekeeping device is designed to address the needs of a wide range of applications that require accurate timekeeping and a reliable memory storage solution.

Key Features

  • Accurate timekeeping with full BCD clock/calendar functionality
  • Low power consumption ideal for battery-backed applications
  • 56 bytes of non-volatile SRAM for data storage
  • I²C serial interface for easy integration into existing systems
  • Automatic power-fail detect and switch circuitry to preserve timekeeping
  • Industrial temperature range (-40°C to +85°C) suitable for harsh environments
  • Lead(Pb)-free and RoHS-compliant package for environmental sustainability

Applications

The DS1337U+ROHS RTC is versatile and can be used in various applications, including:

  • Embedded systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Industrial controllers
  • Medical devices

Technical Specifications

The device features a simple and efficient I²C interface for communication, making it easy to integrate into a wide variety of systems. It operates over the industrial temperature range and is available in a RoHS-compliant, 8-pin µSOP package. Its low power consumption and automatic backup to battery power make it particularly well-suited for portable or power-sensitive applications where maintaining accurate time is critical.

Environmental Compliance

Maxim Integrated is committed to environmental stewardship. The DS1337U+ROHS real-time clock meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from lead and other hazardous substances, making it a responsible choice for electronic designers looking to create eco-friendly products.

Ordering Information

To order or for more information about the DS1337U+ROHS real-time clock from Maxim Integrated, please contact your local Maxim Integrated sales office or authorized distributor.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9904 $54.4720
110+ $0.9278 $102.0580
170+ $0.8964 $152.3880
240+ $0.8337 $200.0880
315+ $0.8024 $252.7560
390+ $0.7711 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess