MAX3245CAI-T: RS-232 Interface IC by Maxim Integrated
The MAX3245CAI-T from Maxim Integrated is a high-quality RS-232 interface IC designed for applications that require low power consumption and high data-rate communication. This device is particularly well-suited for battery-powered systems, portable devices, and other applications where power efficiency is critical.
The MAX3245CAI-T operates from a single +3.0V to +5.5V power supply and features a proprietary low-dropout transmitter output stage, enabling true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1µF capacitors for operation, reducing the overall footprint and component count in your design.
This device is capable of achieving data rates up to 1Mbps, making it suitable for high-speed serial communication. It also includes a shutdown mode that reduces power consumption to just 1µA, further extending battery life in portable applications.
The MAX3245CAI-T features an enhanced electrostatic discharge (ESD) protection up to ±15kV using IEC 1000-4-2 Air Gap and Contact Discharge methods. This robust protection ensures the longevity and reliability of the device in harsh environments.
The IC comes in a 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C allows for operation in a wide range of environmental conditions.
Maxim Integrated's commitment to quality means the MAX3245CAI-T is manufactured to high standards, ensuring consistent performance and reliability for your communication needs. Whether you're designing a mobile device, a portable instrument, or any other system requiring efficient RS-232 communication, the MAX3245CAI-T is an excellent choice for your design.
Key Features:
- Single +3.0V to +5.5V power supply
- 1Mbps data rate
- Low-power shutdown mode (1µA)
- ±15kV ESD protection
- 28-pin SSOP package
- Industrial temperature range (-40°C to +85°C)