The MAX3241CUI+T from Maxim Integrated is a highly integrated RS-232 interface IC designed for applications requiring low-power consumption and high data-rate transmission. This IC is a perfect solution for battery-powered devices, laptops, and communication equipment that require reliable data exchange via the RS-232 protocol.
Key Features
- High Data Rates: Supports data rates up to 1Mbps, making it suitable for high-speed serial communications.
- Low Power Consumption: Operates in a low-power shutdown mode, drawing only 1µA of supply current, which is ideal for power-sensitive applications.
- Wide Supply Voltage Range: Can operate from a single +3.0V to +5.5V power supply, providing design flexibility for various system voltages.
- Integrated Charge Pump: Features an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for additional power supplies.
- Electrostatic Discharge (ESD) Protection: Offers built-in ESD protection up to ±15kV, ensuring robust performance in harsh electrical environments.
- Small Package Size: Available in a compact 28-pin TSSOP package, minimizing the PCB footprint.
Applications
The MAX3241CUI+T is versatile and can be used in a variety of applications, including:
- Notebook, Subnotebook, and Palmtop Computers
- Battery-Powered Equipment
- Handheld Equipment
- Peripherals
- Portable Diagnostics Equipment
Product Specifications
Parameter
Value
Manufacturer
Maxim Integrated
Part Number
MAX3241CUI+T
Package / Case
28-TSSOP
RoHS
Compliant
Operating Temperature
-40°C to +85°C
With its robust feature set and compact design, the MAX3241CUI+T is an excellent choice for designers looking to implement RS-232 communication with minimal power consumption and maximum reliability.