EN
  • EN
  • DE

MAX323EECWE

Part No MAX323EECWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703079-MAX323EECWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX323EECWE CAD Model

Description

The MAX323EECWE is a high-performance, low-voltage, dual SPST (single-pole single-throw) analog switch from Maxim Integrated, designed to provide superior switching performance for precision applications. This analog switch operates from a single +1.8V to +5.5V power supply, making it ideal for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The device supports a wide operating voltage range from +1.8V to +5.5V, accommodating various low-voltage applications.
  • Low On-Resistance: It features a low on-resistance (RON) of typically 100Ω at +5V, ensuring minimal signal distortion and power loss across the switch.
  • High Off-Isolation: The switch provides high off-isolation, reducing crosstalk between channels when the switch is in the off state.
  • Fast Switching Speeds: Fast switching times (tON and tOFF) allow for quick signal routing, which is essential for multiplexing and signal processing applications.
  • Single Supply Operation: Single supply operation simplifies design by eliminating the need for dual supplies, and reduces the overall component count.
  • Low Power Consumption: The MAX323EECWE features low power consumption, which extends battery life in portable applications.
  • ESD Protection: The device includes enhanced ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

Applications

The MAX323EECWE is versatile and can be used in a variety of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Portable Test Instruments

Maxim Integrated's commitment to excellence is evident in the design and performance of the MAX323EECWE, making it a reliable choice for designers looking for a high-quality analog switch with low-voltage operation and efficient power usage.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess