EN
  • EN
  • DE

MAX1247BEEE+

Part No MAX1247BEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SRL 12BIT 4CH 2.7V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 133k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 701103-MAX1247BEEE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1247
Introduction Date March 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1247BEEE+ CAD Model

Description

Maxim Integrated MAX1247BEEE+ Analog-to-Digital Converter

The MAX1247BEEE+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide array of applications. Packaged in a compact 16-pin QSOP, this ADC features a 4-channel single-ended or 2-channel differential input configuration, making it versatile for various data acquisition systems.

Key Features

  • Resolution: 12-bit resolution provides fine detail in analog signal conversion, ensuring accurate digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 93.75 kSPS, the MAX1247BEEE+ is well-suited for applications that require both moderate speed and high accuracy.
  • Low Power Consumption: It operates with a single +2.7V to +5.25V power supply, which is ideal for battery-powered and portable devices due to its low power requirements.
  • Internal Reference: The device includes an internal 2.5V reference, reducing the need for external components and simplifying the design process.
  • Serial Interface: The SPI/QSPI™, MICROWIRE™, and DSP-compatible serial interface ensure easy integration with most microcontrollers and digital systems.
  • Programmable Conversion Rates: Users can program the conversion rates according to their specific application needs, offering flexibility in data acquisition timing.
  • Software Configurable: The MAX1247BEEE+ can be configured via software commands, allowing for easy setup and adjustments.

Applications

The versatile nature of the MAX1247BEEE+ ADC makes it an excellent choice for a variety of applications, including:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

With its robust feature set, the MAX1247BEEE+ from Maxim Integrated stands out as a reliable ADC solution that combines accuracy, speed, and power efficiency. Whether for industrial, medical, or consumer electronics, this ADC provides the performance needed for precise and efficient digital data conversion.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess