EN
  • EN
  • DE

MAX9560ATA+

Part No MAX9560ATA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707423-MAX9560ATA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9560ATA+ CAD Model

Description

Maxim Integrated MAX9560ATA+ Overview

The MAX9560ATA+ is a high-performance, low-power, dual-channel digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precise voltage control in a variety of applications. This integrated circuit is part of Maxim's renowned portfolio of precision analog devices, offering designers a compact and efficient solution for their analog output needs.

Key Features

  • Precision Dual 12-Bit DACs: The MAX9560ATA+ features two 12-bit DACs that deliver accurate and stable analog outputs, ensuring high fidelity in signal conversion and control tasks.
  • Low Power Consumption: With its focus on energy efficiency, this device is ideal for battery-powered and portable applications, where power conservation is critical.
  • Wide Voltage Range: Operating from a single 2.7V to 5.5V supply, the MAX9560ATA+ is versatile and can be integrated into systems with varying power requirements.
  • Compact Package: Housed in a small 8-pin TDFN package, it minimizes the footprint on the PCB, allowing for more compact designs and saving valuable board space.
  • Integrated Reference: The device includes an internal reference, reducing the need for external components and simplifying the design process.
  • Flexible Interface: It offers a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, providing ease of integration with a wide range of microcontrollers and digital systems.

Applications

The MAX9560ATA+ is suitable for a diverse array of applications, including but not limited to:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Automated test equipment
  • Medical devices

With its combination of precision, low power, and compact design, the MAX9560ATA+ from Maxim Integrated is an excellent choice for engineers and designers looking to improve the performance and efficiency of their analog output systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess