EN
  • EN
  • DE

MAX322IEEUE

Part No MAX322IEEUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703058-MAX322IEEUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX322IEEUE CAD Model

Description

Introducing the MAX322IEEUE from Maxim Integrated

The MAX322IEEUE is a state-of-the-art, precision analog switch from Maxim Integrated, designed to offer high performance in a compact package. This device is part of Maxim's renowned family of switches and multiplexers that are engineered to provide superior switching characteristics for a wide range of applications.

At the heart of the MAX322IEEUE lies its exceptional signal integrity, which is maintained through low on-resistance (RON) and on-resistance flatness. This ensures that signals are passed through the switch with minimal distortion, making it an ideal choice for precision analog signal routing. The low RON also contributes to better overall system power efficiency, a critical factor in battery-powered and energy-sensitive applications.

This versatile component operates with a single supply voltage ranging from +1.8V to +5.5V, making it compatible with a variety of logic families. This flexibility is further enhanced by its low-voltage logic compatibility, which allows for direct interfacing with low-voltage microcontrollers and other digital logic without the need for level shifters.

The MAX322IEEUE is designed with a quad SPST configuration, providing four independently controllable single-pole, single-throw switches. This arrangement makes it suitable for multiplexing and demultiplexing applications, as well as for use as a pass gate in mixed-signal environments.

Maxim Integrated has ensured that the MAX322IEEUE is not only high-performing but also reliable. The device features fast switching speeds and a robust latch-up performance, which exceeds 300mA per JESD78, Class II standards. Furthermore, it is ESD protected to ±15kV Human Body Model (HBM), safeguarding it from electrostatic discharges during handling and operation.

Encased in a compact TSSOP-16 package, the MAX322IEEUE is designed for space-constrained applications where board real estate is at a premium. Its small footprint, combined with its high integration level, reduces the need for additional components, simplifying design and saving costs.

Whether you're designing data acquisition systems, communication devices, or portable instruments, the MAX322IEEUE from Maxim Integrated is an excellent choice for reliable and efficient analog signal switching.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess