EN
  • EN
  • DE

MAX322EPA+

Part No MAX322EPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311464-MAX322EPA+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX322EPA+ CAD Model

Description

Product Overview: MAX322EPA+ from Maxim Integrated

The MAX322EPA+ is a high-performance, precision analog switch from Maxim Integrated, designed to provide efficient and reliable switching of analog signals in a wide range of applications. This versatile component is ideal for systems that require low on-resistance, low leakage currents, and high switching speeds.

Constructed with Maxim's proprietary silicon-gate process, the MAX322EPA+ offers a quad SPST (Single Pole Single Throw) switch configuration, making it suitable for multiplexing and signal routing tasks. Each switch can handle Rail-to-Rail analog signals, and the device is capable of operating with a single +5V supply or with dual ±5V supplies, adding to its flexibility in various circuit designs.

The MAX322EPA+ boasts a low on-resistance of typically 100 ohms, ensuring minimal signal distortion and power loss. Additionally, the on-resistance is matched between switches to within 5 ohms and is flat (0.5 ohms max) over the specified signal range, further enhancing the switch's performance. The device also features fast switching speeds, with turn-on and turn-off times typically less than 150ns, allowing for rapid signal processing.

With its low power consumption, the MAX322EPA+ is an excellent choice for power-sensitive applications. The device's quiescent current is merely 100nA, making it an energy-efficient solution for portable and battery-operated equipment. It also includes TTL/CMOS-logic compatible inputs, which simplifies integration with digital systems.

The MAX322EPA+ is housed in an 8-pin PDIP (Plastic Dual In-line Package) that ensures easy integration into a variety of circuit boards. Its operational temperature range extends from 0°C to +70°C, which is suitable for commercial environments.

Whether used in data acquisition systems, communication devices, test equipment, or audio signal routing, the MAX322EPA+ from Maxim Integrated provides a reliable and high-quality switching solution that engineers can trust for their critical designs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess