EN
  • EN
  • DE

MAX3226EEUE+T

Part No MAX3226EEUE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 250KBPS SD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1067489-MAX3226EEUE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3226EEUE+T CAD Model

Description

MAX3226EEUE+T: High-Speed Transceiver from Maxim Integrated

The MAX3226EEUE+T is a high-performance transceiver component from Maxim Integrated, designed to facilitate reliable communication in a variety of digital applications. This integrated circuit is specifically engineered to operate with the RS-232 interface standard, providing a robust link between data terminals and data communication equipment.

Constructed with Maxim Integrated's advanced technology, the MAX3226EEUE+T offers an impressive feature set that makes it suitable for a wide range of applications, including portable or compact devices, where space is at a premium, and power efficiency is crucial. This transceiver is particularly well-suited for battery-powered applications due to its low-power consumption and wide voltage range capabilities.

Key Features:

  • High Data Rate: The device supports data rates up to 1Mbps, making it suitable for high-speed data communication.
  • Low Power Operation: It operates in a low-power mode, which is essential for extending battery life in portable devices.
  • Wide Voltage Range: The MAX3226EEUE+T can function with a supply voltage range from 3.0V to 5.5V, providing flexibility in various power supply designs.
  • AutoShutdown Plus™ Feature: The device includes Maxim's proprietary AutoShutdown Plus™ feature, which reduces power consumption by entering a shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with ESD protection circuitry, safeguarding it against electrostatic discharges up to ±15kV, thus enhancing its durability and reliability.
  • Small Package: The MAX3226EEUE+T comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications.

In addition to these features, the MAX3226EEUE+T is designed with Maxim Integrated's commitment to quality and performance. It offers a convenient and efficient solution for designers looking to implement RS-232 communication interfaces with minimal power consumption and maximum protection against common electrical hazards.

With its combination of high-speed operation, power efficiency, and robust protection features, the MAX3226EEUE+T is an excellent choice for developers and engineers who require a reliable transceiver for their RS-232 communication needs.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2822 $56.4110
11+ $9.2572 $101.8292
17+ $8.9679 $152.4543
24+ $8.6786 $208.2864
30+ $8.3893 $251.6790
40+ $7.5215 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess