EN
  • EN
  • DE

MAX3209ECUU+T

Part No MAX3209ECUU+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Hex Transmitter Ten Receiver RS-232 38-Pin TSSOP T/R / IC RS-232 DUAL SRL 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Operating Supply Voltage 10.8 V ~ 13.2 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 785867-MAX3209ECUU+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3209E
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3209ECUU+T CAD Model

Description

Maxim Integrated MAX3209ECUU+T Overview

The MAX3209ECUU+T from Maxim Integrated is a robust, high-performance transceiver module designed for RS-232 and V.28 communication interfaces. This device is particularly well-suited for applications where reliable data transmission is required, even under harsh conditions. It is commonly used in industrial, networking, and telecommunications equipment, as well as in point-of-sale systems.

Key Features

  • Integrated Protection: The MAX3209ECUU+T offers enhanced electrostatic discharge (ESD) protection up to ±15kV for both Human Body Model (HBM) and IEC 1000-4-2 Air-Gap Discharge, ensuring the device's resilience against electrical disturbances that can occur in industrial environments.
  • High Data Rate: Supporting data rates up to 1Mbps, this transceiver is suitable for high-speed communication, enabling efficient data transfer and reducing latency in critical applications.
  • Low Power Consumption: With a low-power shutdown mode, the device significantly reduces power consumption when not in active use, making it ideal for battery-powered or energy-sensitive applications.
  • Flexible Power Supply: The MAX3209ECUU+T operates from a single +3.0V to +5.5V power supply, providing design flexibility and compatibility with a variety of system architectures.
  • Temperature Range: The device is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.

Package and Availability

The MAX3209ECUU+T transceiver is available in a compact TSSOP (Thin Shrink Small Outline Package) with 28 pins, making it suitable for space-constrained applications. The device is also provided in tape and reel packaging, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production.

Applications

Due to its robustness and high-speed capabilities, the MAX3209ECUU+T is an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment

Overall, the MAX3209ECUU+T from Maxim Integrated is a reliable and high-performing transceiver that meets the stringent requirements of modern electronic communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0547 $50.5470
25+ $4.1474 $103.6850
38+ $4.0178 $152.6764
52+ $3.8882 $202.1864
67+ $3.7586 $251.8262
90+ $3.3698 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess