EN
  • EN
  • DE

MAX3187CAX+T

Part No MAX3187CAX+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 6/10 Transceiver Full RS232 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Device Package 36-SSOP
Win Source Part Number 144295-MAX3187CAX+T
Ultra Librarian 3D Model Ultra Librarian MAX3187CAX+T CAD Model

Description

MAX3187CAX+T - High-Performance UART with Integrated RS-232 Transceivers

The MAX3187CAX+T from Maxim Integrated is a highly integrated solution designed to facilitate serial communication in a variety of applications, particularly where space and power consumption are critical considerations. This advanced Universal Asynchronous Receiver-Transmitter (UART) device is equipped with integrated RS-232 transceivers, making it an ideal choice for portable or battery-powered devices such as PDAs, laptops, and other communication devices.

This versatile component operates from a single +3.0V to +5.5V power supply, which allows it to be used in systems with different power requirements without the need for additional level shifting. The MAX3187CAX+T supports data rates up to 250kbps, ensuring fast and reliable data transmission for time-sensitive applications.

The device features a 4 x 2mm, 36-TSSOP package, which makes it compact enough to fit into tight spaces on a PCB. Its small footprint is particularly beneficial for modern electronics where board real estate is at a premium.

One of the standout features of the MAX3187CAX+T is its integrated electrostatic discharge (ESD) protection. The device can withstand ESD events up to ±15kV using the Human Body Model (HBM), ±8kV using the IEC 1000-4-2 Air-Gap Discharge method, and ±6kV using the IEC 1000-4-2 Contact Discharge method. This robust protection ensures the device's reliability and longevity in harsh environments where ESD events are common.

Moreover, the MAX3187CAX+T also includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it a great choice for noise-sensitive applications.

With its integrated charge pump circuitry, the device generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for additional components and simplifying the overall design. The MAX3187CAX+T also features a shutdown mode that reduces power consumption when the device is not in use, further extending battery life in portable applications.

Overall, the MAX3187CAX+T from Maxim Integrated offers a high-performance, low-power solution for serial communication with robust ESD protection and space-saving design, making it a top choice for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3480 $60.2640
43+ $2.7472 $118.1296
66+ $2.6613 $175.6458
90+ $2.5754 $231.7860
116+ $2.4896 $288.7936
156+ $2.2321 $348.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess