EN
  • EN
  • DE

MAX31856MUD+

Part No MAX31856MUD+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV THERMOCOUPLE 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type Digital
Supply Current 1.2mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX31856
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 702992-MAX31856MUD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31856MUD+ CAD Model

Description

MAX31856MUD+ Thermocouple-to-Digital Converter

The MAX31856MUD+ is a sophisticated thermocouple-to-digital converter module from Maxim Integrated, designed to provide precise temperature measurements while interfacing with a variety of thermocouples. This high-accuracy device is ideal for applications requiring reliable temperature data, such as industrial control systems, HVAC, and food processing equipment.

With its built-in 19-bit analog-to-digital converter (ADC), the MAX31856MUD+ delivers exceptional resolution, enabling it to detect minute temperature changes with high precision. The device supports all thermocouple types (B, E, J, K, N, S, R, and T), offering flexibility for use in a wide range of temperature sensing applications. Its automatic thermocouple type detection simplifies integration and configuration processes.

The MAX31856MUD+ features a robust design that includes fault detection capabilities, ensuring consistent performance even in harsh environments. It detects common thermocouple faults such as open circuits, short circuits to GND, and short circuits to VCC, providing system safety and reliability. Additionally, the device has a cold-junction compensation feature, which is essential for maintaining accuracy over the entire operating temperature range.

This thermocouple-to-digital converter operates over a wide temperature range and can communicate with microcontrollers via an SPI interface, making it convenient for integration into existing systems. The MAX31856MUD+ comes in a compact 16-pin TSSOP package, which is suitable for space-constrained applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX31856MUD+, making it an excellent choice for engineers and designers looking for a reliable temperature measurement solution. Whether for process control, temperature monitoring, or other applications requiring precise thermal data, the MAX31856MUD+ delivers the accuracy and versatility needed to meet the demands of modern industry.

You May Also Be Interested in

Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1260 $51.2600
24+ $4.2060 $100.9440
37+ $4.0745 $150.7565
51+ $3.9431 $201.0981
66+ $3.8117 $251.5722
88+ $3.4174 $300.7312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,588 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess