Maxim Integrated MAX3181EUK+T Transceiver Overview
The MAX3181EUK+T is a high-performance, single-transmitter RS-232 and V.28 communications interface from Maxim Integrated, designed to provide reliable serial connectivity in a compact SOT23-5 package. This device is particularly well-suited for applications where space is at a premium, such as portable or battery-powered devices, and where a minimal external component count is desirable.
Key Features
- Space-Saving Design: The MAX3181EUK+T's tiny SOT23-5 package makes it ideal for portable and miniaturized applications.
- Low Power Consumption: With a low-power shutdown mode that reduces power consumption to just 1µA, it is perfect for battery-operated devices.
- High Data Rate: It supports data rates up to 120kbps, ensuring compatibility with a wide range of RS-232 applications.
- ESD Protection: The device includes ±15kV ESD protection on transmitter output and receiver input, providing robustness against electrostatic discharges.
- Single +3V to +5.5V Operation: Its single supply voltage makes it easy to integrate into existing systems without the need for dual power supplies.
Applications
The MAX3181EUK+T is versatile and can be used in a variety of applications, including:
- Portable Data Terminals
- Cellular Phones Accessories
- PDAs and Palmtop Computers
- GPS Receivers
- Point-of-Sale Equipment
Technical Specifications
Some of the technical specifications of the MAX3181EUK+T include:
- Supply Voltage Range: +3.0V to +5.5V
- Operating Temperature Range: -40°C to +85°C
- Data Rate: 120kbps
- Transmitter Output Voltage Levels: ±5.0V minimum with 3.0V supply
- Receiver Input Voltage Levels: ±25V maximum
For designers and engineers looking for a reliable, high-speed serial communication solution that won't take up much space on their PCB, the MAX3181EUK+T from Maxim Integrated is a compelling choice. Its combination of high-speed operation, low-power consumption, and small form factor makes it a valuable component in any design requiring RS-232 communication capabilities.