EN
  • EN
  • DE

MAX3181EEUK+T

Part No MAX3181EEUK+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 RX 1.5MBPS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/1
Receiver Hysteresis 300mV
Data Rate 1.5Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1067392-MAX3181EEUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3181EEUK+T CAD Model

Description

Introducing the MAX3181EEUK+T from Maxim Integrated

The MAX3181EEUK+T is a cutting-edge, single-channel, high-speed RS-485/RS-422 transceiver from Maxim Integrated, designed to operate within a wide temperature range and crafted for applications that demand robust communication in harsh industrial environments. This transceiver is ideal for networked devices in automation, control systems, and data acquisition applications.

Key Features:

  • High-Speed Operation: The MAX3181EEUK+T supports data rates up to 12Mbps, making it suitable for high-speed data communication in complex systems.
  • Low-Power Shutdown Mode: It includes a low-power shutdown mode that reduces power consumption when the device is not in active use, thereby extending the life of battery-powered applications.
  • Extended Temperature Range: This transceiver can operate over an extended temperature range from -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • Fail-Safe Feature: It possesses a fail-safe feature that guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all transmitters disabled, thus enhancing the reliability of the communication.
  • Integrated Protection: The device includes integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), safeguarding the transceiver from common static electricity damage.
  • Small Package: Housed in a compact SOT-23 package, the MAX3181EEUK+T saves valuable board space, which is essential for miniaturized electronic assemblies.

Applications:

The MAX3181EEUK+T is versatile and can be employed in a variety of applications, including:

  • Industrial Control
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point-of-Sale (POS) Terminals

Maxim Integrated's commitment to quality and reliability is evident in the MAX3181EEUK+T transceiver. Its combination of high-speed communication, robust protection features, and small form factor make it a valuable component for designers looking to enhance their system's data integrity and operational efficiency. Whether for new designs or upgrading existing systems, the MAX3181EEUK+T is a superior choice for seamless and secure data transmission.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1397 $57.1176
18+ $5.8582 $105.4476
27+ $5.6752 $153.2304
37+ $5.4921 $203.2077
48+ $5.3090 $254.8320
64+ $4.7598 $304.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,675 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess