MAX31790ATI+ Product Overview
The MAX31790ATI+ is a sophisticated, six-channel fan controller IC developed by Maxim Integrated, designed to monitor and control fan speeds for optimal cooling performance in various electronic applications. This precision controller integrates advanced features to ensure efficient thermal management, making it an ideal solution for complex systems requiring multiple fan operations, such as servers, telecom equipment, and data storage devices.
Key Features
- Multiple Fan Control: Capable of controlling up to six fans independently, allowing for precise cooling adjustments.
- PWM Control: Each channel supports pulse-width modulation (PWM) for accurate fan speed regulation.
- Temperature Monitoring: Includes temperature sensors for real-time thermal monitoring, ensuring that fan speeds are adjusted in response to system heat levels.
- I²C-Compatible Interface: Features an I²C-compatible interface that facilitates communication with microcontrollers or processors for system integration and control.
- Programmable Settings: Offers programmable settings for fan speed, acceleration, and spin-up time to customize cooling profiles based on specific application requirements.
Technical Specifications
- Product: Fan Controller IC
- Part Number: MAX31790ATI+
- Package: 28-TQFN-EP
- Operating Voltage: 3V to 5.5V
- Operating Temperature: -40°C to +85°C
Applications
The MAX31790ATI+ is versatile and can be employed in a variety of applications that require reliable and efficient thermal management. Its precise control capabilities make it particularly well-suited for high-performance computing environments, networking equipment, and industrial systems where maintaining optimal temperatures is critical for system stability and longevity.
Conclusion
In summary, the MAX31790ATI+ from Maxim Integrated is a feature-rich fan controller IC that offers robust thermal management solutions for complex electronic systems. Its multiple fan control channels, PWM support, integrated temperature sensors, and programmable settings make it a top choice for designers looking to optimize the cooling efficiency of their products.