EN
  • EN
  • DE

MC10H186L

Part No MC10H186L
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.9 V to -5.46 V
Current - Quiescent 110mA
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Dimension 16-CDIP (0.300", 7.62mm)
Win Source Part Number 221784-MC10H186L
Ultra Librarian 3D Model Ultra Librarian MC10H186L CAD Model

Description

The ON Semiconductor MC10H186L is a specialized integrated circuit designed for converting an 8-bit binary number into a 10-bit Binary-Coded Decimal (BCD) number. This high-performance device is particularly well-suited for applications requiring digital-to-analog conversion, digital displays, or computational operations where BCD format is preferable.

Key Features

  • High-Speed Operation: The MC10H186L is built to deliver rapid conversion times, making it ideal for high-speed computing environments where efficiency is critical.
  • Low Power Consumption: Engineered with power efficiency in mind, this device helps to minimize energy usage, which is crucial for battery-powered or energy-sensitive systems.
  • ECL-Compatible Outputs: The converter's outputs are compatible with Emitter Coupled Logic (ECL) levels, ensuring seamless integration with other ECL-based components and systems.
  • Monolithic Design: The MC10H186L's monolithic construction ensures high reliability and consistent performance across the device.
  • Extended Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for industrial applications subject to harsh conditions.

Applications

The ON Semiconductor MC10H186L is versatile and can be employed in various applications, including:

  • Digital clocks and timers
  • Instrumentation and measurement systems
  • Calculators and numerical processing units
  • Point of Sale (POS) terminals
  • Automated teller machines (ATMs)

Technical Specifications

  • Supply Voltage Range: The MC10H186L operates within a specified voltage range, accommodating typical ECL power supply levels.
  • Package Type: Available in a variety of package types to fit different mounting and space requirements.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, ensuring high-quality standards and reliability.

For detailed technical specifications, application notes, and additional information, designers and engineers are encouraged to consult the MC10H186L datasheet available on the ON Semiconductor website.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0501 $63.4509
20+ $5.7854 $115.7080
31+ $5.6041 $173.7271
43+ $5.4239 $233.2277
56+ $5.2425 $293.5800
74+ $4.7009 $347.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess