EN
  • EN
  • DE

MAX3162EAI+

Part No MAX3162EAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 +3V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 127641-MAX3162EAI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3162EAI+ CAD Model

Description

Maxim Integrated MAX3162EAI+ RS-232/RS-485/RS-422 Multiprotocol Transceiver

The Maxim Integrated MAX3162EAI+ is a versatile and efficient multiprotocol transceiver designed to facilitate communication in mixed-standard serial communication environments. This integrated circuit (IC) is capable of bridging the gap between RS-232, RS-485, and RS-422 protocols, making it an ideal solution for applications requiring the integration of different serial standards.

The MAX3162EAI+ comes in a 28-pin SSOP package and operates over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of settings, from industrial automation systems to complex telecommunications networks. The device is powered by a single 3.0V to 5.5V supply, which allows for flexible implementation in systems with varying power requirements.

One of the key features of the MAX3162EAI+ is its ability to function as a 2-driver/2-receiver RS-232 interface and a single-driver/single-receiver half-duplex RS-485/RS-422 interface. This dual functionality is made possible by the onboard charge pump circuitry, which generates the necessary RS-232 voltage levels from the single supply, eliminating the need for additional power sources.

The device boasts a high data rate capability, supporting RS-232 communication speeds up to 250kbps and RS-485/RS-422 speeds up to 20Mbps. This makes it suitable for high-speed data transfer applications. Additionally, the MAX3162EAI+ offers enhanced electrostatic discharge (ESD) protection, with ±15kV ESD protection for RS-232 I/O pins and ±8kV for RS-485/RS-422 I/O pins, ensuring robustness and longevity in harsh electrical environments.

For ease of use, the MAX3162EAI+ includes a shutdown feature that reduces the supply current to 1µA, making it an energy-efficient option for power-sensitive applications. The device also features independent driver and receiver disable functions, allowing for precise control over the communication channels and aiding in power management.

In summary, the MAX3162EAI+ from Maxim Integrated is a highly adaptable and durable multiprotocol transceiver that offers seamless integration of RS-232, RS-485, and RS-422 standards. Its high-speed data transfer capabilities, robust ESD protection, and energy-saving features make it a top choice for engineers and designers working on advanced serial communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2573 $51.2865
11+ $9.5956 $105.5516
17+ $9.2647 $157.4999
24+ $8.6029 $206.4696
31+ $8.2721 $256.4351
38+ $7.9412 $301.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess